注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.098256
500
¥0.072248
1000
¥0.060207
2000
¥0.055235
5000
¥0.051622
10000
¥0.04802
15000
¥0.046441
50000
¥0.045665
XKB Connectivity X9357TF-PSN-LU
- 收藏
- 对比
X9357TF-PSN-LU
2776-X9357TF-PSN-LU
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X9357TF-PSN-LU datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X9357TF-PSN-LU详情
XKB Connectivity X9357TF-PSN-LU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
10000 pieces/reel
Mounting
Wiring
Package specification
P=4.2mm
Reference Series
MX5557
Contact Materials
Phospgor Bronze
With latch
有
系列
Wire to board 4.2-X9357
包装
Reel
连接器类型
母端子
螺距
4.20mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X9357TF-PSN-LU拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。