注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.088899
500
¥0.065366
1000
¥0.054473
2000
¥0.049975
5000
¥0.046706
10000
¥0.043447
15000
¥0.042017
50000
¥0.041316
XKB Connectivity X9396T-BSN-U
- 收藏
- 对比
X9396T-BSN-U
2776-X9396T-BSN-U
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X9396T-BSN-U datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X9396T-BSN-U详情
XKB Connectivity X9396T-BSN-U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
3500 pieces/reel
Mounting
Wiring
Package specification
P=3.96mm
Soldering Temperature
235℃ Max.
Reference Series
JST VH
Contact Materials
Brass
With latch
有
系列
Wire to board 3.96-X9396
包装
Reel
操作温度
-40℃~ +125℃
连接器类型
母端子
螺距
3.96mm
产品类别
Wire-to-Board Connector
Rated current
7A
行业标准
UL/CUL-E523734
X9396T-BSN-U拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。