注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.21077
10
¥2.085632
100
¥1.967577
500
¥1.856204
1000
¥1.751137
XKB Connectivity X9396WR-09A-46V01
- 收藏
- 对比
X9396WR-09A-46V01
2776-X9396WR-09A-46V01
矩形连接器 - 板载,直接线对板
--
大陆
立即发货

X9396WR-09A-46V01 datasheet pdf and Rectangular Connectors - Board In, Direct Wire to Board product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X9396WR-09A-46V01详情
XKB Connectivity X9396WR-09A-46V01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
1000 piece/bag
Mounting
Right Angle Mount
Operation
侧面插入
Jack Structure
1x09
Number of Pins/Row
9
Package specification
DIP,P=3.96mm
Contact Materials
Brass
系列
Wire to board 3.96-X9396
连接器类型
内螺纹插座
Number of rows
Single row
螺距
3.96mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X9396WR-09A-46V01拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。