注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.175678
10
¥2.052527
100
¥1.936345
500
¥1.826742
1000
¥1.723341
XKB Connectivity X9555HI-2x32A-PTAUN
- 收藏
- 对比
X9555HI-2x32A-PTAUN
2776-X9555HI-2x32A-PTAUN
端子板 - 针座,插头和插座
--
大陆
立即发货

X9555HI-2x32A-PTAUN datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X9555HI-2x32A-PTAUN详情
XKB Connectivity X9555HI-2x32A-PTAUN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product PIN Number
64
Production Status
活跃
MPQ
36 pieces/tray
Mounting
Wiring
Jack Structure
2x32
Number of Pins/Row
32
Package specification
P=2.54mm
系列
Line to line board 2.54-X9555
连接器类型
公接头
Number of rows
Double row
螺距
2.54mm
产品类别
Wire-to-Board Connector
行业标准
UL/CUL-E523734
X9555HI-2x32A-PTAUN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。