注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.275215
10
¥3.089825
100
¥2.914929
500
¥2.749933
1000
¥2.594276
XKB Connectivity X9635WV-04H-N2SN
- 收藏
- 对比
X9635WV-04H-N2SN
2776-X9635WV-04H-N2SN
端子 - 专用连接器
--
大陆
立即发货

X9635WV-04H-N2SN datasheet pdf and Terminals - Specialized Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X9635WV-04H-N2SN详情
XKB Connectivity X9635WV-04H-N2SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Production Status
活跃
MPQ
0
Mounting
Through-hole Mount
Operation
Vertical
Jack Structure
1x04
Number of Pins/Row
4
Package specification
DIP,P=6.35
Reference Series
AMP2.1
Contact Materials
Brass
With latch
有
Pin structure
1x04
系列
Wire to board 6.35-X9635
包装
Bag
连接器类型
内螺纹插座
颜色
White
Number of rows
Single row
螺距
6.35mm
产品类别
Wire-to-Wire Connector
行业标准
UL/CUL-E523734
X9635WV-04H-N2SN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。