注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.345398
10
¥3.156035
100
¥2.977392
500
¥2.80886
1000
¥2.649869
XKB Connectivity XKNANO-1412
- 收藏
- 对比
XKNANO-1412
2776-XKNANO-1412
卡边缘连接器 - 边缘板连接器
--
大陆
立即发货

XKNANO-1412 datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
XKNANO-1412详情
XKB Connectivity XKNANO-1412重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Production Status
活跃
MPQ
1500 pieces/reel
Mounting
表面贴装
Operation
Side Operation
Package specification
SMT
Reference Series
Card Socket Type
With latch
无
Overall Dimension
W12.5XD9.86XH1.2
系列
Input/Output - Card holder
包装
Reel
连接器类型
内螺纹插座
产品类别
Card Socket Connector
XKNANO-1412拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。