XKB CONNECTIVITY XKSD-021
- 收藏
- 对比
XKSD-021详情
XKB CONNECTIVITY XKSD-021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0
Soldering Temp (Max)
260°C
Name
#REF!
Contact Materials
磷青铜
Conntact Coatings
Gold plated
Package Specifications
SMD
Maximum Self Height
2.85mm
Connecting Mode
Self-ejecting
零件状态
活跃
磁卡种类
标准SD卡
XKSD-021拓展信息
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY
XKB CONNECTIVITY








哦! 它是空的。