注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.568814
10
¥3.366806
100
¥3.176232
500
¥2.996445
1000
¥2.826835
XKB Connectivity XKSIM-039-P9
- 收藏
- 对比
XKSIM-039-P9
2776-XKSIM-039-P9
卡边缘连接器 - 边缘板连接器
--
大陆
立即发货

XKSIM-039-P9 datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
XKSIM-039-P9详情
XKB Connectivity XKSIM-039-P9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Production Status
活跃
MPQ
500 pieces/reel
Mounting
表面贴装
Operation
Side Operation
Package specification
SMT
Reference Series
Card Socket Type
With latch
无
Overall Dimension
W26.35xD19.35xH1.9
系列
Input/Output - Card holder
包装
Reel
连接器类型
内螺纹插座
产品类别
Card Socket Connector
XKSIM-039-P9拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。