注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥61.995134
10
¥58.485975
100
¥55.175448
500
¥52.05231
1000
¥49.105952
XKB Connectivity ZCG.2B.P06.CLN
- 收藏
- 对比
ZCG.2B.P06.CLN
2776-ZCG.2B.P06.CLN
圆形连接器
--
大陆
立即发货

ZCG.2B.P06.CLN datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZCG.2B.P06.CLN详情
XKB Connectivity ZCG.2B.P06.CLN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
6
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
28-20AWG
Protection Class
IP50
Cable + mm
0-0
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
ZCG.2B.P06.CLN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。