注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥123.990267
10
¥116.97195
100
¥110.350897
500
¥104.104619
1000
¥98.211904
XKB Connectivity ZCG.2B.P08.CPN
- 收藏
- 对比
ZCG.2B.P08.CPN
2776-ZCG.2B.P08.CPN
圆形连接器
--
大陆
立即发货

ZCG.2B.P08.CPN datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZCG.2B.P08.CPN详情
XKB Connectivity ZCG.2B.P08.CPN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Cable + mm
0-0
Protection Class
IP50
Wire Diameter AWG
30-22AWG
Additional Description
Low voltage connector, fixed socket
MPQ
1 piece/bag
Production Status
活跃
Product PIN Number
8
包装
Bag
系列
Circle-B series
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
ZCG.2B.P08.CPN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。