注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥76.031768
10
¥71.728083
100
¥67.668003
500
¥63.837738
1000
¥60.224281
XKB Connectivity ZCG.2B.P14.CLL
- 收藏
- 对比
ZCG.2B.P14.CLL
2776-ZCG.2B.P14.CLL
圆形连接器
--
大陆
立即发货

ZCG.2B.P14.CLL datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZCG.2B.P14.CLL详情
XKB Connectivity ZCG.2B.P14.CLL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
30-22AWG
Protection Class
IP50
Cable + mm
1.4-9.9
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
ZCG.2B.P14.CLL拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。