注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥70.18317
10
¥66.210538
100
¥62.462771
500
¥58.927143
1000
¥55.591644
XKB Connectivity ZCG.3B.P02.CLL
- 收藏
- 对比
ZCG.3B.P02.CLL
2776-ZCG.3B.P02.CLL
圆形连接器
--
大陆
立即发货

ZCG.3B.P02.CLL datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZCG.3B.P02.CLL详情
XKB Connectivity ZCG.3B.P02.CLL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Cable + mm
4.3-11.9
Protection Class
IP50
Wire Diameter AWG
18-10AWG
Additional Description
Low voltage connector, fixed socket
MPQ
1 piece/bag
Production Status
活跃
Product PIN Number
2
包装
Bag
系列
Circle-B series
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
ZCG.3B.P02.CLL拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。