注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥159.081852
10
¥150.077219
100
¥141.582282
500
¥133.56819
1000
¥126.007727
XKB Connectivity ZCG.3B.P04.CPN
- 收藏
- 对比
ZCG.3B.P04.CPN
2776-ZCG.3B.P04.CPN
圆形连接器
--
大陆
立即发货

ZCG.3B.P04.CPN datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZCG.3B.P04.CPN详情
XKB Connectivity ZCG.3B.P04.CPN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
4
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
22-14AWG
Protection Class
IP50
Cable + mm
0-0
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
ZCG.3B.P04.CPN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。