注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥43.279622
10
¥40.829831
100
¥38.518709
500
¥36.338404
1000
¥34.281514
XKB Connectivity ZEG.0B.P03.CLL
- 收藏
- 对比
ZEG.0B.P03.CLL
2776-ZEG.0B.P03.CLL
圆形连接器
--
大陆
立即发货

ZEG.0B.P03.CLL datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZEG.0B.P03.CLL详情
XKB Connectivity ZEG.0B.P03.CLL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
3
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
28-20AWG
Protection Class
IP50
Cable + mm
1.4-5.6
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female
产品类别
Standard Circular B Series
ZEG.0B.P03.CLL拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。