注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥210.54951
10
¥198.631613
100
¥187.388314
500
¥176.781429
1000
¥166.774932
XKB Connectivity ZEG.1B.P10.CPN
- 收藏
- 对比
ZEG.1B.P10.CPN
2776-ZEG.1B.P10.CPN
圆形连接器
--
大陆
立即发货

ZEG.1B.P10.CPN datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZEG.1B.P10.CPN详情
XKB Connectivity ZEG.1B.P10.CPN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
34-28AWG
Protection Class
IP50
Cable + mm
0-0
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
ZEG.1B.P10.CPN拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。