注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥93.57756
10
¥88.280717
100
¥83.283695
500
¥78.569524
1000
¥74.122192
XKB Connectivity ZHG.0B.P05.CPL
- 收藏
- 对比
ZHG.0B.P05.CPL
2776-ZHG.0B.P05.CPL
圆形连接器
--
大陆
立即发货

ZHG.0B.P05.CPL datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZHG.0B.P05.CPL详情
XKB Connectivity ZHG.0B.P05.CPL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
5
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
30-22AWG
Protection Class
IP50
Cable + mm
1.4-5.6
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
ZHG.0B.P05.CPL拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。