注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥58.485975
10
¥55.175448
100
¥52.05231
500
¥49.105952
1000
¥46.32637
XKB Connectivity ZHG.1B.P05.CLL
- 收藏
- 对比
ZHG.1B.P05.CLL
2776-ZHG.1B.P05.CLL
圆形连接器
--
大陆
立即发货

ZHG.1B.P05.CLL datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZHG.1B.P05.CLL详情
XKB Connectivity ZHG.1B.P05.CLL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
5
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
30-22AWG
Protection Class
IP50
Cable + mm
2.3-7.6
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
ZHG.1B.P05.CLL拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。