注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥126.329706
10
¥119.178967
100
¥112.432989
500
¥106.068858
1000
¥100.06496
XKB Connectivity ZHG.1B.P07.CPL
- 收藏
- 对比
ZHG.1B.P07.CPL
2776-ZHG.1B.P07.CPL
圆形连接器
--
大陆
立即发货

ZHG.1B.P07.CPL datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
ZHG.1B.P07.CPL详情
XKB Connectivity ZHG.1B.P07.CPL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Product PIN Number
7
Production Status
活跃
MPQ
1 piece/bag
Additional Description
Low voltage connector, fixed socket
Wire Diameter AWG
30-22AWG
Protection Class
IP50
Cable + mm
2.3-7.6
系列
Circle-B series
包装
Bag
连接器类型
内螺纹插座
触点类型
Female Solder
产品类别
Standard Circular B Series
ZHG.1B.P07.CPL拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。