AEPD062详情
XP Power AEPD062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
16
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
JMCR1607F-D
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
1.93 Inches
直径
0.66 Inches
0个相似型号
AEPD062拓展信息








哦! 它是空的。