2RL600M-5详情
Yageo 2RL600M-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Electrodes
2 Electrode
Factory Pack QuantityFactory Pack Quantity
800
Mounting Styles
SMD/SMT
Manufacturer
YAGEO
Brand
YAGEO
DC Sparkover
600 V
RoHS
Details
系列
2R-5
包装
MouseReel
子类别
GDTs - Gas Discharge Tubes
峰值脉冲电流
5 kA
产品类别
GDTs - Gas Discharge Tubes / Surge Arresters
产品类别
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors
2RL600M-5拓展信息
YAGEO
YAGEO
YAGEO
YAGEO
YAGEO
YAGEO
YAGEO
YAGEO
YAGEO
YAGEO








哦! 它是空的。