519C详情
Yageo 519C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
519C
Manufacturer
Trelec
Part Life Cycle Code
接触制造商
Ihs Manufacturer
TRELEC
Risk Rank
5.72
Manufacturer Series
519C
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
环形端子
519C拓展信息








哦! 它是空的。