C07VN详情
Yageo C07VN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
Other
Degree of protection (IP), mounted
IP69K
Pollution degree
3
Locking mechanism
压盖螺母
Material of contact surface
Nickel/gold
Thread size M
5
Material housing
Plastic
Rated current In
4
Ambient temperature
-40 - 90
Type of electric connection
Screw connection
C07VN拓展信息








哦! 它是空的。