C2153详情
Yageo C2153重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
5 - 70
Outer diameter approx.
5.2
Screen over stranding element
None
Category
Other
Core identification
Colour
Nominal cross section conductor
0.25
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Conductor category
Class 5 = flexible
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
C2153拓展信息








哦! 它是空的。