C2168详情
Yageo C2168重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Top mounting
0个相似型号
C2168拓展信息








哦! 它是空的。