G20H60C3详情
Yageo G20H60C3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
62
Min. permitted bending radius, moving application/free movement
124
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
12.4
Colour outer sheath
Yellow
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
G20H60C3拓展信息








哦! 它是空的。