MFR-25FBF52-4R5详情
Yageo MFR-25FBF52-4R5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
150 - 1200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
MFR-25FBF52-4R5拓展信息
Yageo
Yageo
Yageo
Yageo
Yageo
Yageo
YAGEO
Yageo
Yageo
Yageo








哦! 它是空的。