MFR-25FBF52-6M34详情
Yageo MFR-25FBF52-6M34重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
MFR-25FBF52-6M34拓展信息
MF0204FTE52-14K3
Yageo
HHV-25JT-52-680KSR
Yageo
FMP300JTF73-56K
Yageo
FMP200JTF52-2R2
Yageo
MF0204FTE52-1K24
Yageo
CFR-12JT-52-1R
Yageo
NKN3WSJT-73-0R1
YAGEO
FMP200JTF52-10R
Yageo
CFR100JT-73-5R6
Yageo
CFR100JT-73-200R
Yageo








哦! 它是空的。