IC51-0444-467详情
Yamaichi IC51-0444-467重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
-
Contact Materials
Copper
Manufacturer
Yamaichi Electronics
RoHS
Details
Brand
Yamaichi Electronics
系列
IC51
定位的数量
44 Position
子类别
IC & Component Sockets
螺距
0.8 mm
终端样式
SMD/SMT
产品类别
IC & Component Sockets
产品类别
IC & Component Sockets
IC51-0444-467拓展信息
Yamaichi
Yamaichi
Yamaichi
Yamaichi
Yamaichi
Yamaichi
Yamaichi
Yamaichi
Yamaichi
Yamaichi








哦! 它是空的。