1N4005B详情
Zetex 1N4005B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
房屋材料
Nylon
Switch Configuration
未切换
Unit Weight
0.328048 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
-
Contact Materials
铍铜
Manufacturer
Amphenol
Brand
Amphenol Nexus Technologies
RoHS
Details
Manufacturer Part Number
1N4005B
Part Life Cycle Code
接触制造商
Ihs Manufacturer
NEW JERSEY SEMICONDUCTOR PRODUCTS INC
Risk Rank
5.63
定位的数量
4 Position
颜色
Black
性别
Female
子类别
Audio & Video Connectors
方向
Straight
Reach合规守则
unknown
终端样式
焊片
配件类型
-
产品类别
电话连接器
标准
1/4 in
产品类别
电话连接器
1N4005B拓展信息
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex








哦! 它是空的。