AP2161详情
Zetex AP2161重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Socket
Manufacturer Part Number
120APR1-10C
Approvals
CSA, UL
Manufacturer
Amperite
Timing Range
1
终端
8 Pin
线圈电压
120 VAC
操作方式
Triggered Off Delay
触点
DPDT
0个相似型号
AP2161拓展信息
AP2161详情
Zetex AP2161重要参数规格及、参数值,及相似型号如下:
安装类型
Socket
Manufacturer Part Number
120APR1-10C
Approvals
CSA, UL
Manufacturer
Amperite
Timing Range
1
终端
8 Pin
线圈电压
120 VAC
操作方式
Triggered Off Delay
触点
DPDT
AP2161拓展信息