AZ1085详情
Zetex AZ1085重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
ESD56200-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
0
终端
0.250 in Flat Blade
线圈电压
230 VAC
操作方式
Delayed Interval
0个相似型号
AZ1085拓展信息
AZ1085详情
Zetex AZ1085重要参数规格及、参数值,及相似型号如下:
安装类型
Surface
Manufacturer Part Number
ESD56200-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
0
终端
0.250 in Flat Blade
线圈电压
230 VAC
操作方式
Delayed Interval
AZ1085拓展信息