DDTA123YCA-TP详情
Zetex DDTA123YCA-TP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
10
Moisture Sensitivity Levels
1
Risk Rank
5.64
Package Description
,
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
DDTA123YCA-TP
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
DDTA123YCA-TP拓展信息
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex
Zetex








哦! 它是空的。