GB-642B2VJ6Q-1详情
Zetex GB-642B2VJ6Q-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
600
Core colour
Green
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
0
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
10.6
Permitted cable outer temperature during assembling/handling
-5 - 105
Conductor surface
Tinned
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 105
Flame retardant
无
GB-642B2VJ6Q-1拓展信息








哦! 它是空的。