GC09F25F382-50详情
Zetex GC09F25F382-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
3
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
GC09F25F382-50拓展信息








哦! 它是空的。