GC2400051详情
Zetex GC2400051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Conductor category
Class D = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
300
Min. permitted bending radius, stationary application/permanent installation
41
Min. permitted bending radius, moving application/free movement
81
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.34
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
5.4
Permitted cable outer temperature during assembling/handling
-10 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-20 - 80
GC2400051拓展信息
Zetex








哦! 它是空的。