AZ9565-01F详情
ZETTLER AZ9565-01F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
83 mm
Minimum Cable Diameter (mm)
63 mm
Angle
Straight
Manufacturer Part Number
ADE6CN3002NPSCNK2
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
0个相似型号
AZ9565-01F拓展信息








哦! 它是空的。