注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥25.123647
10
¥23.701556
100
¥22.359961
500
¥21.094302
1000
¥19.900282
AZ9711-1C-12DSETK详情
ZETTLER AZ9711-1C-12DSETK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
34 mm
Minimum Cable Diameter (mm)
21 mm
Angle
Straight
Manufacturer Part Number
ADE1CN1502NPSCN
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
Package
Box
厂商
美国赛特勒
Product Status
活跃
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMERICAN ZETTLER INC
Risk Rank
5.66
Manufacturer Series
AZ9711
系列
*
ECCN 代码
EAR99
组成
Metallic
Reach合规守则
compliant
继电器类型
POWER/SIGNAL RELAY
AZ9711-1C-12DSETK拓展信息
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler







哦! 它是空的。