AZ979-1A-12DRC1详情
ZETTLER AZ979-1A-12DRC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AZ979-1A-12DRC1拓展信息
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler








哦! 它是空的。