AZ987-2A-12DET详情
ZETTLER AZ987-2A-12DET重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS35R1024H38F
Approvals
CE
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Dynapar
RoHS
有
Package
Box
厂商
美国赛特勒
Product Status
活跃
操作温度
-40 to 85 Degrees C
系列
*
终端
13 in Cable with 10 Pin Connector
输出电压
5 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
AZ987-2A-12DET拓展信息
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler








哦! 它是空的。