XMC0-503.EC详情
ZETTLER XMC0-503.EC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MPM2-40Y20
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Box
厂商
美国赛特勒
Product Status
活跃
系列
*
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
XMC0-503.EC拓展信息
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
American Zettler
ZETTLER
ZETTLER
ZETTLER








哦! 它是空的。