XMC0-753.FD详情
ZETTLER XMC0-753.FD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
Package
Box
厂商
美国赛特勒
Product Status
活跃
系列
*
XMC0-753.FD拓展信息
ZETTLER
ZETTLER
ZETTLER
ZETTLER
ZETTLER
ZETTLER
ZETTLER
ZETTLER
ZETTLER
ZETTLER








哦! 它是空的。