ZF Electronics STE-1188987RFSP
- 收藏
- 对比
STE-1188987RFSP
2820-STE-1188987RFSP
RF 天线
--
大陆
立即发货

Accessory Type:Rf Magnetic Antenna; For Use With:Straight R-Sma Plug-In Connector; Product Range:Ste Series Rohs Compliant: Yes /Zf Electronics STE-1188987RFSP
1最小包装量--
STE-1188987RFSP详情
ZF Electronics STE-1188987RFSP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
不锈钢
Manufacturer Part Number
SVP-1
Manufacturer
Dwyer Instruments
For Use With
Straight R-SMA Plug-In Connector
操作温度
-40 to 174 Degrees F
电源电压
24 VDC
配件类型
RF Magnetic Antenna
孔口直径
0.02 Inches
STE-1188987RFSP拓展信息







哦! 它是空的。