K-MG2475-RDK详情
Zilog K-MG2475-RDK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.15.4
频率
2.4GHz
提供的内容
Board(s), Cable(s), Accessories
RoHS状态
Non-RoHS Compliant
0个相似型号
K-MG2475-RDK拓展信息
K-MG2475-RDK详情
Zilog K-MG2475-RDK重要参数规格及、参数值,及相似型号如下:
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.15.4
频率
2.4GHz
提供的内容
Board(s), Cable(s), Accessories
RoHS状态
Non-RoHS Compliant
K-MG2475-RDK拓展信息