80610154678
80610154678

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80610154678

  • 收藏
  • 对比

型号

80610154678

品牌

3M

utmel 编号

4-80610154678

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ Cold Shrink QT-II terminations provide easy installation for a broad spectrum of indoor and outdoor applications. The Cold Shrink QT-II termination is based on specially formulated, track-resistant silicone rubber insulators with built-in Hi-K stress relief. The insulators are pre-stretched around a spiral -wound, plastic core. When the terminator is slipped over a properly prepared cable and the core is removed, the terminator immediately shrinks to the cables dimensions. The result is a void-free, flexible seal without special tools or torches. For Concentric Neutral Cables.

起订量

1最小包装量--

添加到询价列表
80610154678
80610154678 3M 3M™ Cold Shrink QT-II terminations provide easy installation for a broad spectrum of indoor and outdoor applications. The Cold Shrink QT-II termination is based on specially formulated, track-resistant silicone rubber insulators with built-in Hi-K stress relief. The insulators are pre-stretched around a spiral -wound, plastic core. When the terminator is slipped over a properly prepared cable and the core is removed, the terminator immediately shrinks to the cables dimensions. The result is a void-free, flexible seal without special tools or torches. For Concentric Neutral Cables.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80610154678详情

3M 80610154678重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80610154678拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS