80611443500
80611443500

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80611443500

  • 收藏
  • 对比

型号

80611443500

品牌

3M

utmel 编号

4-80611443500

商品类别

冷缩带,套管

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ Cold Shrink Quick Insulator QI 5/16-220 provides a quick solution for a wide range of cable sizes. It combines the environmental seal of mastic with the reliability of 3M™s field-proven cold shrink technology. Each cold shrink tube has factory-installed mastic rings in each end to provide added protection and range taking capability. Fits cable size range of 8 AWG to 1/0 AWG for aluminum connections and 8 AWG to 2/0 AWG for copper connections. QI series insulators are easily installed by hand with no tools. They seal tightly with excellent wet electrical properties and are tested to requirements of ANSI C119.1. They are recommended for such applications as secondary inline splices, especially in tight spaces or on cable racks, with imperfect or scarred cable jackets, and for splices in which the core can only be removed from one side. Also recommended for dig-in and sheath repair splices, street lighting, sealing connections or switchgear, transition connectors and set-screw or oversized connectors, and for retrofitting and repairing cable leads for secondary transformers.

起订量

1最小包装量--

添加到询价列表
80611443500
80611443500 3M 3M™ Cold Shrink Quick Insulator QI 5/16-220 provides a quick solution for a wide range of cable sizes. It combines the environmental seal of mastic with the reliability of 3M™s field-proven cold shrink technology. Each cold shrink tube has factory-installed mastic rings in each end to provide added protection and range taking capability. Fits cable size range of 8 AWG to 1/0 AWG for aluminum connections and 8 AWG to 2/0 AWG for copper connections. QI series insulators are easily installed by hand with no tools. They seal tightly with excellent wet electrical properties and are tested to requirements of ANSI C119.1. They are recommended for such applications as secondary inline splices, especially in tight spaces or on cable racks, with imperfect or scarred cable jackets, and for splices in which the core can only be removed from one side. Also recommended for dig-in and sheath repair splices, street lighting, sealing connections or switchgear, transition connectors and set-screw or oversized connectors, and for retrofitting and repairing cable leads for secondary transformers.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询