CICO-243-S8A-T详情
3M CICO-243-S8A-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYESTER
Manufacturer Part Number
CICO-243-S8A-T
Part Life Cycle Code
Obsolete
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.68
Manufacturer Series
CICO
ECCN 代码
EAR99
附加功能
STANDARD: UL 94V-0
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
24
设备插座类型
IC SOCKET
使用的设备类型
DIP24
CICO-243-S8A-T拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions








哦! 它是空的。