3M Interconnect Solutions 040111600
- 收藏
- 对比
040111600
4-040111600
集成电路(IC)
--
大陆
立即发货

040111600 datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
040111600详情
3M Interconnect Solutions 040111600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
RM232-040-111-6001
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.55
Contact Finish Mating
GOLD
Contact Materials
未说明
Manufacturer Series
RM2
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
compliant
触点表面处理 终端
GOLD
040111600拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。