3M Interconnect Solutions 2-0024-03344-000-019-005
- 收藏
- 对比
2-0024-03344-000-019-005
4-2-0024-03344-000-019-005
集成电路(IC)
--
大陆
立即发货

2-0024-03344-000-019-005 datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
2-0024-03344-000-019-005详情
3M Interconnect Solutions 2-0024-03344-000-019-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2-0024-03344-000-019-005
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.69
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
24
设备插座类型
IC SOCKET
使用的设备类型
DIP24
2-0024-03344-000-019-005拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。