3M Interconnect Solutions 2-0035-03019-001-006-005
- 收藏
- 对比
2-0035-03019-001-006-005
4-2-0035-03019-001-006-005
集成电路(IC)
--
大陆
立即发货

2-0035-03019-001-006-005 datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
2-0035-03019-001-006-005详情
3M Interconnect Solutions 2-0035-03019-001-006-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2-0035-03019-001-006-005
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.69
Contact Finish Mating
未说明
Contact Materials
未说明
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
35
设备插座类型
IC SOCKET
使用的设备类型
ZIP35
2-0035-03019-001-006-005拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。