3M Interconnect Solutions 2121-6311-9UA-1902
- 收藏
- 对比
2121-6311-9UA-1902
4-2121-6311-9UA-1902
集成电路(IC)
--
大陆
立即发货

RoHS (ship within 1day)
1最小包装量--
2121-6311-9UA-1902详情
3M Interconnect Solutions 2121-6311-9UA-1902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYETHERSULFONE
Manufacturer Part Number
2121-6311-9UA-1902
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.68
Contact Finish Mating
GOLD (30) OVER NICKEL (50)
JESD-609代码
e4
ECCN 代码
EAR99
附加功能
3M; TEXTOOL
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
121
触点表面处理 终端
GOLD (30) OVER NICKEL (50)
设备插座类型
IC SOCKET
使用的设备类型
PGA121
2121-6311-9UA-1902拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。